ELMA Electronic Inc. Knob, Black; Shaft Type Elma 020-2320

Description
KNOB, BLACK; Shaft Type:Round Shaft; Shaft Diameter:4mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round; Knob Diameter:10mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; Knob / Dial - Diameter Metric:10mm; RoHS Compliant: Yes
Datasheet
Description
KNOB, BLACK; Shaft Type:Round Shaft; Shaft Diameter:4mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round; Knob Diameter:10mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; Knob / Dial - Diameter Metric:10mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob, Black; Shaft Type Elma - 01M9597 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Black; Shaft Type Elma
01M9597
Knob, Black; Shaft Type Elma 01M9597
KNOB, BLACK; Shaft Type:Round Shaft; Shaft Diameter:4mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round; Knob Diameter:10mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; Knob / Dial - Diameter Metric:10mm; RoHS Compliant: Yes

KNOB, BLACK; Shaft Type:Round Shaft; Shaft Diameter:4mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round; Knob Diameter:10mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; Knob / Dial - Diameter Metric:10mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 01M9597
Product Name Knob, Black; Shaft Type Elma
Material Description Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1736-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Skirted
Knob Material Plastic
View Details
3 suppliers
Instrumentation Knob, Aluminum - 8512 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.1250 inches (3.17 mm)
View Details
Yellow Acetal, #4 Knurled Knobs For Thumb Screw - A 9M41-Y8398899 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Knurled Knob
Material Description Yellow Acetal
Screw Thread Specifications #4
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details