The ELK-924 is a sensitive relay module with DPDT (Form C) dry contacts for general-purpose switching, operating on 12 or 24 volts DC with a jumper-selectable supply. It triggers at 1.2 mA at 12 VDC and accepts positive or negative input signals. The relay contacts are rated for 7 A at 30 VDC and 10 A at 125 VAC. The module includes an onboard LED status indicator, measures 1.5 in x 2.75 in, and mounts in standard 2.75 in snap track using double-sided tape. The series is available as a single module or as a 4-pack on a pre-scored board.
RELAY, MODULE, DPDT, 10A, 12VDC TO 24VDC; Contact Configuration:DPDT; Coil Voltage:-; Contact Current:10A; Product Range:ELK-924 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:125V; Relay Terminals:Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 38C2075 |
| Product Name | Relay, Module, Dpdt, 10A, 12Vdc To 24Vdc; Contact Configuration Elk Products |
| Features | Latching |