VTR.50 FP-M8 -- VTR.FP SERIES
Elesa U.S.A. Corporation
VTR.FP Series
VTR.50 FP-M8
Suppliers
VTR.FP Series
VTR.50 FP-M8
Technical Specifications
|
Product Category
|
Knobs (industrial) |
|
Product Number
|
VTR.50 FP-M8 |
|
Product Name
|
VTR.FP Series |
|
Knob Type
|
Three Arms / Lobes or Triangular Knob
|
|
Colors / Finishes Available
|
Black Standard with Glossy Finish
|
|
Knob Material
|
Plastic
|
|
Material Description
|
Polyamide-Based Technopolymer
|
|
Diameter / Width
|
1.97 inches (50 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Knob Type
Flat Top
Knob Material
Metal
View Details
Knob Type
Multiple Lobes
Knob Material
Plastic
Material Description
Thermoplastic
View Details
Diameter / Width
0.8125 inches (20.64 mm)
Height
0.0787 inches (2 mm)
View Details