M.843/140 B-5/16-18 -- M.843 SERIES
Elesa U.S.A. Corporation
M.843 Series
M.843/140 B-5/16-18
Technical Specifications
|
Product Category
|
Handles and Pulls (industrial) |
|
Product Number
|
M.843/140 B-5/16-18 |
|
Product Name
|
M.843 Series |
|
Handle Type
|
2-point Handle
|
|
Colors / Finishes Available
|
Black, Glossy Finish, Colors Available
|
|
Handle Material
|
Plastic
|
|
Material Description
|
Polyamide Technopolymer, Brass Insert
|
|
Height
|
2.09 inches (53 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Handle Material
Metal
Height
1 inches (25.4 mm)
Handle Length
2 inches (50.8 mm)
View Details
3 suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
Handle Type
Round Type Handle
Material Description
Stainless Steel
Height
1.5 inches (38.1 mm)
View Details
Handle Type
Crank
Colors / Finishes Available
Bright Chrome
Handle Material
Metal
View Details
Height
3.15 inches (80 mm)
Tapered Handle Diameter
3.94 inches (100 mm)
View Details