Star knobs, or 5-lobed knobs, are a common sight in manufacturing environments as well as end products in a variety of industries.
We carry a wide variety of star knobs in heavy-duty materials such as cast iron, steel, and plastic with multiple types of insert material.
Shop manufacturers of industry-leading knobs such as Rogan, Elesa, and Kipp online right now or read more about lobed knobs in our downloadable guide to knobs.
. Black 3/8-16 Male Knob has diameter with 5 lobes for excellent grip and comfort during adjustment.
HAND KNOB. FREE 2 YEAR RADWELL WARRANTY
| Reid Supply | Radwell International | |
|---|---|---|
| Product Category | Knobs (industrial) | Handles and Pulls (industrial) |
| Product Number | KHY-265 | 55036929 |
| Product Name | Lobed Knob | Handle |
| Colors / Finishes Available | Black | |
| Knob Material | Plastic | |
| Material Description | Plastic | |
| Diameter / Width | 2.48 inches (62.99 mm) |