Star knobs, or 5-lobed knobs, are a common sight in manufacturing environments as well as end products in a variety of industries.
We carry a wide variety of star knobs in heavy-duty materials such as cast iron, steel, and plastic with multiple types of insert material.
Shop manufacturers of industry-leading knobs such as Rogan, Elesa, and Kipp online right now or read more about lobed knobs in our downloadable guide to knobs.
. Black 3/8-16 Female Knob has 2.480 in diameter with 5 lobes for excellent grip and comfort during adjustment.
| Reid Supply | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | KHY-190 |
| Product Name | Star Knob - Female; 2.480 in; 3/8-16; Brass |
| Colors / Finishes Available | Black |
| Knob Material | Plastic |
| Material Description | Plastic |
| Diameter / Width | 2.48 inches (62.99 mm) |