Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BALL AND SPRING PLUNGERS
ELESA (UK) LTD.
GN 822-6-B-ST -- SPRING PLUNGERS & INDEXING PLUNGERS
ELESA (UK) Ltd.
Spring Plungers & Indexing Plungers
GN 822-6-B-ST
Description
Ganter GN.36411 Index Plunger
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Ganter GN.36411 Index Plunger
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Spring Plungers & Indexing Plungers
100151
Spring Plungers & Indexing Plungers
100151
Ganter GN.36411 Index Plunger
Ganter GN.36411 Index Plunger
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Ball and Spring Plungers
Product Number
100151
Product Name
Spring Plungers & Indexing Plungers
Plunger Type
Index Plunger
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Slotted Head Stainless Steel Spring Ball Plunger With M20 Threads - Standard End Pressure
S707YBMS2030
Specs
Plunger Type
Spring Plunger
Thread Size
Other Metric Thread; M20
Non-threaded
0.4724 inch (12 mm)
View Details
Jergens, Inc.
Shortie Spring Plungers - Short Travel
27608
Specs
Plunger Type
Spring Plunger; (Locking)
End Force
10.5 lbs (4.76 kg)
Thread Size
1/4-20
View Details
Imao-Fixtureworks
Ball Plungers with Ceramic Ball
BSU-FC
Specs
Plunger Type
Ball Plunger
Stroke
0.0315 to 0.0984 inch (0.8000 to 2.5 mm)
End Force
1.35 to 28.1 lbs (0.6117 to 12.74 kg)
View Details
Southco
Spring Loaded Plunger, Press-in, Miniature Size, With hold-open feature, Steel, Blue Knob
56-311-008
Specs
Plunger Type
Spring Plunger
Body
Plastic; Plastic
Ball / Plunger
Steel
View Details
2
suppliers