Elesa U.S.A. Corporation Recessed Handle ESP-712

Description
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are ideal for electrical boxes, access panels, computer cases, and vehicle compartments.Recesse d Screw Mount Handles can be mounted flush to a door or panel with mounting studs. The flush mount is ideal for areas where a protruding handle would inhibit functionality or in limited space.Flush recessed pull handles are avilable with either mounting studs or plain for spot welding. They come in various finishes. . N/A Recessed Screw Mount Handle is 119.8 mm for a comfortable grip flush mounted to a door or panel. These handles are made of Red Plastic.
Description
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are ideal for electrical boxes, access panels, computer cases, and vehicle compartments.Recesse d Screw Mount Handles can be mounted flush to a door or panel with mounting studs. The flush mount is ideal for areas where a protruding handle would inhibit functionality or in limited space.Flush recessed pull handles are avilable with either mounting studs or plain for spot welding. They come in various finishes. . N/A Recessed Screw Mount Handle is 119.8 mm for a comfortable grip flush mounted to a door or panel. These handles are made of Red Plastic.

Suppliers

Company
Product
Description
Supplier Links
Recessed Handle - ESP-712 - Reid Supply
Norton Shores, MI, United States
Recessed Handle
ESP-712
Recessed Handle ESP-712
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are ideal for electrical boxes, access panels, computer cases, and vehicle compartments.Recesse d Screw Mount Handles can be mounted flush to a door or panel with mounting studs. The flush mount is ideal for areas where a protruding handle would inhibit functionality or in limited space.Flush recessed pull handles are avilable with either mounting studs or plain for spot welding. They come in various finishes. . N/A Recessed Screw Mount Handle is 119.8 mm for a comfortable grip flush mounted to a door or panel. These handles are made of Red Plastic.

Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are ideal for electrical boxes, access panels, computer cases, and vehicle compartments.Recessed Screw Mount Handles can be mounted flush to a door or panel with mounting studs. The flush mount is ideal for areas where a protruding handle would inhibit functionality or in limited space.Flush recessed pull handles are avilable with either mounting studs or plain for spot welding. They come in various finishes.


. N/A Recessed Screw Mount Handle is 119.8 mm for a comfortable grip flush mounted to a door or panel. These handles are made of Red Plastic.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number ESP-712
Product Name Recessed Handle
Handle Type FlushPull
Colors / Finishes Available Red
Handle Material Plastic
Material Description Plastic
Unlock Full Specs
to access all available technical data

Similar Products

3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.31 inches (33.35 mm)
View Details
Round Aluminum Instrumentation Handle - 517 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4.5 inches (114 mm)
View Details
3 suppliers
Handles - HM1280-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
Camlocks - 188875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Key Lock
Material Description Zinc Plated Steel
View Details