Elesa U.S.A. Corporation Female Arch One-Piece Handle ESP-360

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Plastic Female Arch Pull Handle is lightweight Wing Style with between mounting holes for use on access cabinets, display equipment, or similar applications.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Plastic Female Arch Pull Handle is lightweight Wing Style with between mounting holes for use on access cabinets, display equipment, or similar applications.

Suppliers

Company
Product
Description
Supplier Links
Female Arch One-Piece Handle - ESP-360 - Reid Supply
Norton Shores, MI, United States
Female Arch One-Piece Handle
ESP-360
Female Arch One-Piece Handle ESP-360
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Plastic Female Arch Pull Handle is lightweight Wing Style with between mounting holes for use on access cabinets, display equipment, or similar applications.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Plastic Female Arch Pull Handle is lightweight Wing Style with between mounting holes for use on access cabinets, display equipment, or similar applications.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number ESP-360
Product Name Female Arch One-Piece Handle
Colors / Finishes Available Black
Handle Material Plastic
Material Description Plastic
Height 1.3 inches (33.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.28 inches (32.54 mm)
View Details
Oval Aluminum Handle - 544 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Handle Length 4 inches (102 mm)
Screw Thread Specifications 10-32
View Details
3 suppliers
Broom Handles & Mop Handles - 1462764 - RS Components, Ltd.
Specs
Handle Type Lightweight
Colors / Finishes Available Yellow
Material Description Aluminium
View Details