Elesa U.S.A. Corporation Fixed Crank Handle ESP-130

Description
Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. From metal, steel and plastic, choose the right material and thread size in both metric and inch. See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs. . High Impact Plastic Revolving Molded Fixed Straight Arm Crank Handle has a 90° radius and Threaded Stud/Internal Hex mount for use in machinery and commercial product construction.
Description
Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. From metal, steel and plastic, choose the right material and thread size in both metric and inch. See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs. . High Impact Plastic Revolving Molded Fixed Straight Arm Crank Handle has a 90° radius and Threaded Stud/Internal Hex mount for use in machinery and commercial product construction.

Suppliers

Company
Product
Description
Supplier Links
Fixed Crank Handle - ESP-130 - Reid Supply
Norton Shores, MI, United States
Fixed Crank Handle
ESP-130
Fixed Crank Handle ESP-130
Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. From metal, steel and plastic, choose the right material and thread size in both metric and inch. See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs. . High Impact Plastic Revolving Molded Fixed Straight Arm Crank Handle has a 90° radius and Threaded Stud/Internal Hex mount for use in machinery and commercial product construction.

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel.
Reid Supply provides you with the full range of industrial and machine crank handles.
From metal, steel and plastic, choose the right material and thread size in both metric and inch.
See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs.


. High Impact Plastic Revolving Molded Fixed Straight Arm Crank Handle has a 90° radius and Threaded Stud/Internal Hex mount for use in machinery and commercial product construction.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number ESP-130
Product Name Fixed Crank Handle
Handle Type Crank
Colors / Finishes Available Black
Features Revolving Handle
Handle Material Metal; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2565577 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Colors / Finishes Available Black
Material Description Steel
Height 2.17 inches (55 mm)
View Details
2 suppliers
4.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details
Round Aluminum Instrumentation Handle - 9110 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 1.25 inches (31.75 mm)
View Details
2 suppliers
Stainless Steel Handle - MH16 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Handle Material Metal
Material Description Handle: Stainless Steel (SUS303); Shank & End Cap: Glass-fiber Reinforced Polyamide; Insert: Steel (SUM22L)
View Details