Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.
. Ideal for Food and Pharmaceutical equipment. This adjustable handle contains iron oxide powder for the detectability of the plastic material by means of a metal detector. M6 X 38.5 mm thread. 303 stainless steel threaded hole.
| Reid Supply | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | EHP-60MD |
| Product Name | Teardrop Design Female Clamping Handle |
| Colors / Finishes Available | Blue |
| Handle Material | Plastic |
| Material Description | Reinforced Polyamide-Based (PA) Technopolymer |
| Height | 1.52 inches (38.51 mm) |