Elesa U.S.A. Corporation
Hinges
CFH.50 CH-6
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hinges (industrial) |
Hinges (industrial) |
|
Product Number
|
CFH.50 CH-6 |
2687714 |
|
Product Name
|
|
Hinges |
|
Hinge Type
|
Continuous
|
Butt; Butt
|
|
Direction
|
Reversible
|
|
|
Length
|
2.74 inch (69.5 mm)
|
0.1969 inch (5 mm)
|
|
Pin Diameter
|
0.2362 inch (6 mm)
|
|
|
Hole Type
|
Rectangular or Oval Slots
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Spring
Length
1.94 inch (49.21 mm)
Leaf Material
Aluminum; Aluminum
View Details
Hinge Type
Spring; Spring
Leaf Thickness
0.0591 inch (1.5 mm)
Length
9.45 inch (240 mm)
View Details
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
4
View Details