Elesa U.S.A. Corporation
Hinges
CFA.49 SH-5
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hinges (industrial) |
Hinges (industrial) |
|
Product Number
|
CFA.49 SH-5 |
2687704 |
|
Product Name
|
|
Hinges |
|
Hinge Type
|
Continuous
|
Butt; Butt
|
|
Direction
|
Reversible
|
|
|
Length
|
1.89 inch (48 mm)
|
1.95 inch (49.5 mm)
|
|
Pin Diameter
|
0.1575 inch (4 mm)
|
|
|
Hole Type
|
Rectangular or Oval Slots
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Butt; Butt
Leaf Thickness
0.3543 inch (9 mm)
Length
1.57 inch (40 mm)
View Details
Hinge Type
Spring Pivot
Length
0.4375 inch (11.11 mm)
Hole Type
Round
View Details
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
8
View Details