Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HYDRAULIC FITTINGS
ELESA (UK) LTD.
53931 -- HYDRAULIC BREATHER CAPS
ELESA (UK) Ltd.
Hydraulic Breather Caps
53931
Description
Elesa 53931 Hydraulic Breather Cap
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Elesa 53931 Hydraulic Breather Cap
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Hydraulic Breather Caps
3641323
Hydraulic Breather Caps
3641323
Elesa 53931 Hydraulic Breather Cap
Elesa 53931 Hydraulic Breather Cap
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Hydraulic Fittings
Product Number
3641323
Product Name
Hydraulic Breather Caps
Connection Type
Tube - Male English Straight Thread
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
Elbows & Tees Fittings
61096
Specs
Fitting Type
Pipe Fitting; Elbow Fitting; Tee Fitting
English Size
0.250 inch (6.35 mm)
View Details
HydraCheck Inc.
ORB Male Plug with Gauge Ports
Specs
Connection Type
Tube - Male English Straight Thread; 1/4", 3/8", 1/2", 5/8", 3/4", 1", 1-1/4", 1-1/2" ORB
English Size
0.250 to 1.500 inch (6.35 to 38.1 mm)
View Details
MAIN Manufacturing Products, Inc.
SAE Split Flanges - English & Metric
62 Series
Specs
Fitting Type
Pipe Fitting
Connection Type
Split Flanges
English Size
0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
RS Components, Ltd.
Hydraulic Fittings
120867
Specs
Fitting Type
Nipple Fitting
Connection Type
Tube - Male English Straight Thread
Material
Steel; Steel
View Details