The MechArm 270-Pi is a six-axis collaborative robotic arm that is designed to be compact and powered by a Raspberry Pi. This robotic arm is a DIY kit that allows users to build their own robotic arm and program it to perform various tasks.
The MechArm 270-Pi is one of the most compact six-axis collaborative robotic arms on the market. It has a reach of 270mm and a payload capacity of 0.25kgs, which makes it ideal for small-scale automation tasks. The arm is designed to be collaborative, which means it can work safely alongside humans without causing any harm.
The robotic arm is powered by a Raspberry Pi, which is a popular single-board computer that can be programmed using a variety of programming languages. The Raspberry Pi provides a user-friendly interface for programming the arm, and it also allows the arm to be integrated with other devices and systems.
The MechArm 270-Pi is a DIY kit, which means that users need to assemble the arm themselves. The kit includes all the necessary components, including the motors, the controller, and the Raspberry Pi. The assembly process is straightforward and can be completed in a few hours.
Once the arm is assembled, users can program it to perform various tasks using Python or other programming languages. The robotic arm can be used for a wide range of applications, such as pick-and-place tasks, machine tending, and quality control.
| Elephant Robotics | |
|---|---|
| Product Category | Robots |
| Product Number | mechArm 270-Pi |
| Product Name | Cobots |
| Robot Type | Collaborative / Cobot |
| Industry / Application | Robotic Assembly; Inspection Robot; Packaging Robot; Medical / Pharmaceutical |
| # of Axes | 6 # |