EaglePicher Technologies Battery; Lithium-Thionyl Chloride; 3.5 V (Nom.); 2400 mAh (Nom.); -55 degC PT-2100

Description
PT Series Lithium-Thionyl Chloride Battery, 3.5 V (Nom.), 2400 mAh (Nom.) Capacity Stainless steel construction provides corrosion resistance, hermetic seal and structural integrity Years of low rate continuous use Stand-by use with 80% capacity retention after 15 years at room temperature Wave solderable High energy density No charging circuits required Higher cell voltage allows for fewer cells and high reliability Flat discharge characteristics provide optimum voltage regulation Non-pressurized system allow for high temperature usage The Eagle-Picher PT Series of KEEPER cells, were developed as an high power option for design experts who prefer the cylindrical design. This cylindrical design will provide the long life power needed for commercial applications.
Description
PT Series Lithium-Thionyl Chloride Battery, 3.5 V (Nom.), 2400 mAh (Nom.) Capacity Stainless steel construction provides corrosion resistance, hermetic seal and structural integrity Years of low rate continuous use Stand-by use with 80% capacity retention after 15 years at room temperature Wave solderable High energy density No charging circuits required Higher cell voltage allows for fewer cells and high reliability Flat discharge characteristics provide optimum voltage regulation Non-pressurized system allow for high temperature usage The Eagle-Picher PT Series of KEEPER cells, were developed as an high power option for design experts who prefer the cylindrical design. This cylindrical design will provide the long life power needed for commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Battery; Lithium-Thionyl Chloride; 3.5 V (Nom.); 2400 mAh (Nom.); -55 degC - 70141132 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lithium-Thionyl Chloride; 3.5 V (Nom.); 2400 mAh (Nom.); -55 degC
70141132
Battery; Lithium-Thionyl Chloride; 3.5 V (Nom.); 2400 mAh (Nom.); -55 degC 70141132
PT Series Lithium-Thionyl Chloride Battery, 3.5 V (Nom.), 2400 mAh (Nom.) Capacity Stainless steel construction provides corrosion resistance, hermetic seal and structural integrity Years of low rate continuous use Stand-by use with 80% capacity retention after 15 years at room temperature Wave solderable High energy density No charging circuits required Higher cell voltage allows for fewer cells and high reliability Flat discharge characteristics provide optimum voltage regulation Non-pressurized system allow for high temperature usage The Eagle-Picher PT Series of KEEPER cells, were developed as an high power option for design experts who prefer the cylindrical design. This cylindrical design will provide the long life power needed for commercial applications.

PT Series Lithium-Thionyl Chloride Battery, 3.5 V (Nom.), 2400 mAh (Nom.) Capacity

  • Stainless steel construction provides corrosion resistance, hermetic seal and structural integrity
  • Years of low rate continuous use
  • Stand-by use with 80% capacity retention after 15 years at room temperature
  • Wave solderable
  • High energy density
  • No charging circuits required
  • Higher cell voltage allows for fewer cells and high reliability
  • Flat discharge characteristics provide optimum voltage regulation
  • Non-pressurized system allow for high temperature usage
    The Eagle-Picher PT Series of KEEPER cells, were developed as an high power option for design experts who prefer the cylindrical design. This cylindrical design will provide the long life power needed for commercial applications.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70141132
Product Name Battery; Lithium-Thionyl Chloride; 3.5 V (Nom.); 2400 mAh (Nom.); -55 degC
Primary Batteries Lithium / Thionyl Chloride
Standard Cylindrical Battery Sizes 2/3AA; AA
Voltage 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products