EaglePicher Technologies Battery; Lithium-Thionyl Chloride; 3.5 V; 2400 mAh; -55 degC; degC; Pin; 17.6 PT-2100-PT

Description
PT Series Lithium-Thionyl Chloride Chemical System Batteries Stainless steel construction provides corrosion resistance, hermetic seal and structural integrity Stand-by use with 80% capacity retention Wave solderable (limit solder bath exposure to a maximum of 5 Sec.) No charging circuits required. Higher cell voltage allows for fewer cells and high reliability. Flat discharge characteristics provide optimum voltage regulation. Non-pressurized system allow for high temperature usage.
Description
PT Series Lithium-Thionyl Chloride Chemical System Batteries Stainless steel construction provides corrosion resistance, hermetic seal and structural integrity Stand-by use with 80% capacity retention Wave solderable (limit solder bath exposure to a maximum of 5 Sec.) No charging circuits required. Higher cell voltage allows for fewer cells and high reliability. Flat discharge characteristics provide optimum voltage regulation. Non-pressurized system allow for high temperature usage.

Suppliers

Company
Product
Description
Supplier Links
Battery; Lithium-Thionyl Chloride; 3.5 V; 2400 mAh; -55 degC; degC; Pin; 17.6 - 70141134 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lithium-Thionyl Chloride; 3.5 V; 2400 mAh; -55 degC; degC; Pin; 17.6
70141134
Battery; Lithium-Thionyl Chloride; 3.5 V; 2400 mAh; -55 degC; degC; Pin; 17.6 70141134
PT Series Lithium-Thionyl Chloride Chemical System Batteries Stainless steel construction provides corrosion resistance, hermetic seal and structural integrity Stand-by use with 80% capacity retention Wave solderable (limit solder bath exposure to a maximum of 5 Sec.) No charging circuits required. Higher cell voltage allows for fewer cells and high reliability. Flat discharge characteristics provide optimum voltage regulation. Non-pressurized system allow for high temperature usage.

PT Series Lithium-Thionyl Chloride Chemical System Batteries

  • Stainless steel construction provides corrosion resistance, hermetic seal and structural integrity
  • Stand-by use with 80% capacity retention
  • Wave solderable (limit solder bath exposure to a maximum of 5 Sec.)
    No charging circuits required. Higher cell voltage allows for fewer cells and high reliability. Flat discharge characteristics provide optimum voltage regulation. Non-pressurized system allow for high temperature usage.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70141134
Product Name Battery; Lithium-Thionyl Chloride; 3.5 V; 2400 mAh; -55 degC; degC; Pin; 17.6
Primary Batteries Lithium / Thionyl Chloride
Standard Cylindrical Battery Sizes 2/3AA; AA
Voltage 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Button Rechargeable Batteries - 1834285 - RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Lir1254
Operating Temperature -4 to 140 F (-20 to 60 C)
Width / Diameter 0.4724 inch (12 mm)
View Details