Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STRAIN RELIEFS
BULGIN COMPONENTS
SA3253 -- CABLE GLAND (CLAMP); 3/PK
Bulgin Components
Cable Gland (Clamp); 3/pk
SA3253
Description
Cable Gland (Clamp); 3/pk
Allied Electronics, Inc.
Done
Description
Cable Gland (Clamp); 3/pk
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Gland (Clamp); 3/pk
70099027
Cable Gland (Clamp); 3/pk
70099027
Cable Gland (Clamp); 3/pk
Cable Gland (Clamp); 3/pk
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Strain Reliefs
Product Number
70099027
Product Name
Cable Gland (Clamp); 3/pk
Unlock Full Specs
to access all available technical data
Similar Products
PennEngineering®
Metal Liquid Tight Cordgrips
Heyco®-Tite Solar Masthead®
Specs
Material
Stainless Steel
Length
2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size
1 to 2 inch (25.4 to 50.8 mm)
View Details
Interpower
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut
85822460
Specs
Material
Polyamide / Nylon®
Color
Black
Diameter
0.512 to 0.709 inch (13 to 18 mm)
View Details
Altech Corp.
Gland, Cable; Polyamide 6; PG 13.5; 3 to 9 mm; 20.4 mm; 39 mm; Neoprene; IP 68
5309 113
Specs
Material
Polyamide 6
Color
Light Gray
Diameter
0.803 inch (20.4 mm)
View Details
TE Connectivity
Connector Strain Relief
207489-1
Specs
Material
Thermoplastic
View Details
2
suppliers