Bulgin Components Contacts, Standard, Buccaneer, 25-Way, Solder Sockets SA3179/1

Description
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours. Water and Dust Proof to IP68 Overall Diameter 19 mm Pin and Socket Contacts In All Body Styles Gold Plated Crimp and Solder Contacts 2 to 12 Poles Ratings from 8 A, 250 V to 1 A, 50 V Cable Sealing Range 3.0 mm to 7.0 mm O/D Alternative Cable Glands to Match Cable Size Contacts Ordered Separately(Except PCB Mount) Sealing Caps to Maintain IP68 When Not In Use UL, CSA and VDE Approved Operating Temp. Range –40°C to +80°C Contact Accommodation: 2, 3 Pole, 20-24 AWG; 4, 6, 8 Pole, 22-26 AWG; 10, 12 Pole, 24-28 AWG Flammability Rating, UL94V-0 Gold Plated Contacts Supplied In Packs of 10
Description
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours. Water and Dust Proof to IP68 Overall Diameter 19 mm Pin and Socket Contacts In All Body Styles Gold Plated Crimp and Solder Contacts 2 to 12 Poles Ratings from 8 A, 250 V to 1 A, 50 V Cable Sealing Range 3.0 mm to 7.0 mm O/D Alternative Cable Glands to Match Cable Size Contacts Ordered Separately(Except PCB Mount) Sealing Caps to Maintain IP68 When Not In Use UL, CSA and VDE Approved Operating Temp. Range –40°C to +80°C Contact Accommodation: 2, 3 Pole, 20-24 AWG; 4, 6, 8 Pole, 22-26 AWG; 10, 12 Pole, 24-28 AWG Flammability Rating, UL94V-0 Gold Plated Contacts Supplied In Packs of 10

Suppliers

Company
Product
Description
Supplier Links
Contacts, Standard, Buccaneer, 25-Way, Solder Sockets - 70099260 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contacts, Standard, Buccaneer, 25-Way, Solder Sockets
70099260
Contacts, Standard, Buccaneer, 25-Way, Solder Sockets 70099260
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours. Water and Dust Proof to IP68 Overall Diameter 19 mm Pin and Socket Contacts In All Body Styles Gold Plated Crimp and Solder Contacts 2 to 12 Poles Ratings from 8 A, 250 V to 1 A, 50 V Cable Sealing Range 3.0 mm to 7.0 mm O/D Alternative Cable Glands to Match Cable Size Contacts Ordered Separately(Except PCB Mount) Sealing Caps to Maintain IP68 When Not In Use UL, CSA and VDE Approved Operating Temp. Range –40°C to +80°C Contact Accommodation: 2, 3 Pole, 20-24 AWG; 4, 6, 8 Pole, 22-26 AWG; 10, 12 Pole, 24-28 AWG Flammability Rating, UL94V-0 Gold Plated Contacts Supplied In Packs of 10

The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours.

  • Water and Dust Proof to IP68
  • Overall Diameter 19 mm
  • Pin and Socket Contacts In All Body Styles
  • Gold Plated Crimp and Solder Contacts 2 to 12 Poles
  • Ratings from 8 A, 250 V to 1 A, 50 V
  • Cable Sealing Range 3.0 mm to 7.0 mm O/D
  • Alternative Cable Glands to Match Cable Size
  • Contacts Ordered Separately(Except PCB Mount)
  • Sealing Caps to Maintain IP68 When Not In Use
  • UL, CSA and VDE Approved
  • Operating Temp. Range –40°C to +80°C
  • Contact Accommodation: 2, 3 Pole, 20-24 AWG; 4, 6, 8 Pole, 22-26 AWG; 10, 12 Pole, 24-28 AWG
  • Flammability Rating, UL94V-0
  • Gold Plated Contacts
  • Supplied In Packs of 10
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70099260
Product Name Contacts, Standard, Buccaneer, 25-Way, Solder Sockets
Terminal Type Connector Socket
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminals - 1251959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
PTFE Insulated Split Fork Terminal - 11113 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers