ILLUMINATED YELLOW WATERPROOF ON
| DigiKey | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 708-S7530T110Y-ND |
| Product Name | Rocker Switches |
| Switch Function | Maintained |
| Maintained Contact Switch Function | Three Position (Center OFF) |
| Pole & Throw Specifications | Double Pole, Double Throw |
| Terminal Type | Screw Terminals |
| Features | Illuminated; Dustproof |