Bulgin Components Modular/Ethernet Cables (RJ45, RJ11) PXPSPE4034/2M/22

Description
CBL SPE 4000-FREE END 22AWG 2M
Request a Quote Datasheet
Description
CBL SPE 4000-FREE END 22AWG 2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 708-PXPSPE4034/2M/22-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
708-PXPSPE4034/2M/22-ND
Modular/Ethernet Cables (RJ45, RJ11) 708-PXPSPE4034/2M/22-ND
CBL SPE 4000-FREE END 22AWG 2M

CBL SPE 4000-FREE END 22AWG 2M

Buy Now Datasheet
Ethernet Cable - 148908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
148908
Ethernet Cable 148908
SPE 4000 to Free End 2m Cable 22 AWG

SPE 4000 to Free End 2m Cable 22 AWG

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 708-PXPSPE4034/2M/22-ND 148908
Product Name Modular/Ethernet Cables (RJ45, RJ11) Ethernet Cable
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details