SPE 4000 to IP20 2m Cable 22 AWG
CBL SPE 4000-IP20 T1 22AWG 2M
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 148897 | 708-PXPSPE4030/2M/22-ND |
| Product Name | Ethernet Cable | Modular/Ethernet Cables (RJ45, RJ11) |
| Application | LAN / Ethernet; Networking |