Bulgin Components Fiber Optic Cables PXF4055AAC

Description
Cable Fiber Optic LC To LC 82.0' (25.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic LC To LC 82.0' (25.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 708-2865-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
708-2865-ND
Fiber Optic Cables 708-2865-ND
Cable Fiber Optic LC To LC 82.0' (25.0m)

Cable Fiber Optic LC To LC 82.0' (25.0m)

Buy Now Datasheet
Fibre Optic Cable - 1768861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
1768861
Fibre Optic Cable 1768861
Bulgin PXF4055AAC Fibre Optic Cable

Bulgin PXF4055AAC Fibre Optic Cable

Supplier's Site
Fibre Optic Cable - 1768815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
1768815
Fibre Optic Cable 1768815
Bulgin PXF4055AAC Fibre Optic Cable

Bulgin PXF4055AAC Fibre Optic Cable

Supplier's Site
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
PXF4055AAC
Fiber Optic Cable Assemblies PXF4055AAC
Fiber Optic Cable Assemblies Flex to Flex fiber conn 25M OS1

Fiber Optic Cable Assemblies Flex to Flex fiber conn 25M OS1

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number 708-2865-ND 1768861 PXF4055AAC
Product Name Fiber Optic Cables Fibre Optic Cable Fiber Optic Cable Assemblies
Cable Type Simplex
Fiber Mode SingleMode SingleMode
Connector Type LC LC; Lc LC
Jacket Material Low Smoke Zero Halogen (LSZH)
Bending Radius 10 mm (0.3937 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 1214221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
Connector Type LC; Pigtail
View Details