Bulgin Components Fiber Optic Cables PXF4051CAA

Description
Cable Fiber Optic LC To LC 50/125 16.4' (5.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic LC To LC 50/125 16.4' (5.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 708-2880-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
708-2880-ND
Fiber Optic Cables 708-2880-ND
Cable Fiber Optic LC To LC 50/125 16.4' (5.0m)

Cable Fiber Optic LC To LC 50/125 16.4' (5.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
PXF4051CAA
Fiber Optic Cable Assemblies PXF4051CAA
Fiber Optic Cable Assemblies Flex inline to LC fiber conn 5M OM3

Fiber Optic Cable Assemblies Flex inline to LC fiber conn 5M OM3

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 708-2880-ND PXF4051CAA
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Simplex
Fiber Mode Multimode Multimode
Core Size 50 to 125 µm (1.97 to 4.92 mils)
Connector Type LC LC
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 600 µm Core, Moderate Power - F-MSC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details