Bulgin Components Industrial Circular Connectors PX0931/02/S

Description
Bulgin PX0931/02/S Circular Connector
Request a Quote Datasheet
Description
Bulgin PX0931/02/S Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2393609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2393609
Industrial Circular Connectors 2393609
Bulgin PX0931/02/S Circular Connector

Bulgin PX0931/02/S Circular Connector

Supplier's Site
Circular Connector Assemblies - 708-1209-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
708-1209-ND
Circular Connector Assemblies 708-1209-ND
2 (Power) Position Circular Connector Receptacle, Female Sockets Screw

2 (Power) Position Circular Connector Receptacle, Female Sockets Screw

Buy Now Datasheet
Connector; Socket; 2; 13 to 10 AWG; Axial Screw Terminal; 32 A; 600 VAC/VDC - 70099187 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Socket; 2; 13 to 10 AWG; Axial Screw Terminal; 32 A; 600 VAC/VDC
70099187
Connector; Socket; 2; 13 to 10 AWG; Axial Screw Terminal; 32 A; 600 VAC/VDC 70099187
Panel Mounting Connector, Plug⁄Socket Mating Type, 13 to 10 AWG, Axial Screw Terminal A range of 2-, 3-, 4-, 5- and 7-pole heavy duty, rugged connectors, suitable for single- and three-phase applications in a variety of harsh environments; such as sewage and water works, construction sites, gas/petrol chemical works, external lighting, HVAC equipment and general industrial uses. Specification: Current Rating: Up to 32 A. Voltage Rating: 600 VAC/VDC, 50/60 Hz (7-way, 430 V). Operating Temperature Range: –40° to +85°C. Approvals: UL, CSA, VDE. Housing Material: Polyamide. Flamm. Rating: UL94-V0. Cable Acceptance: PX0 13-15 mm dia., 7-13 mm with gland pack. PXA 20-22 mm dia., 14-20 mm with gland pack. Sealing: IP68, EN60529. Water and Dustproof to IP68, EN60529 Leading Ground Pin Scoop-Proof Contacts Easy Assembly, No Special Tooling Required Field Serviceable, Screw Termination Positive Locking Keyways, Cannot Be Mis-Mated Standard Cable Acceptance 13-15 mm Dia. (PX0), 20-22 mm Dia. (PXA) Anti-Rotation Keyway Suitable for 3-7 mm Panel Thickness High-Grade Sealing Gasket Mates with PX0911/PXA911

Panel Mounting Connector, Plug⁄Socket Mating Type, 13 to 10 AWG, Axial Screw Terminal
A range of 2-, 3-, 4-, 5- and 7-pole heavy duty, rugged connectors, suitable for single- and three-phase applications in a variety of harsh environments; such as sewage and water works, construction sites, gas/petrol chemical works, external lighting, HVAC equipment and general industrial uses. Specification: Current Rating: Up to 32 A. Voltage Rating: 600 VAC/VDC, 50/60 Hz (7-way, 430 V). Operating Temperature Range: –40° to +85°C. Approvals: UL, CSA, VDE. Housing Material: Polyamide. Flamm. Rating: UL94-V0. Cable Acceptance: PX0 13-15 mm dia., 7-13 mm with gland pack. PXA 20-22 mm dia., 14-20 mm with gland pack. Sealing: IP68, EN60529.

  • Water and Dustproof to IP68, EN60529
  • Leading Ground Pin
  • Scoop-Proof Contacts
  • Easy Assembly, No Special Tooling Required
  • Field Serviceable, Screw Termination
  • Positive Locking Keyways, Cannot Be Mis-Mated
  • Standard Cable Acceptance 13-15 mm Dia. (PX0), 20-22 mm Dia. (PXA)
  • Anti-Rotation Keyway
  • Suitable for 3-7 mm Panel Thickness
  • High-Grade Sealing Gasket
  • Mates with PX0911/PXA911
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2393609 708-1209-ND 70099187
Product Name Industrial Circular Connectors Circular Connector Assemblies Connector; Socket; 2; 13 to 10 AWG; Axial Screw Terminal; 32 A; 600 VAC/VDC
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Panel Mount
Voltage Rating 600 volts 600 volts
Current Rating 32.0 amps 32.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 097-0186-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Din Rail, Channel - 2946-2002-2611/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Coaxial Adapters - CC-A-185292-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
“N” Male to BNC Female, Adapter - 9326 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details