Bulgin PX0921/04/P Circular Connector
4 (3 Power + PE) Position Circular Connector Receptacle, Male Pins Screw
Screw Terminal, 600 VAC⁄VDC, 10 Milliohms Contact Resistance, In-Line Flex Cable Connectors
A range of 2-, 3-, 4-, 5- and 7-pole heavy duty, rugged connectors, suitable for single- and three-phase applications in a variety of harsh environments; such as sewage and water works, construction sites, gas/petrol chemical works, external lighting, HVAC equipment and general industrial uses.
Specification: Current Rating: Up to 32 A. Voltage Rating: 600 VAC/VDC, 50/60 Hz (7-way, 430 V). Operating Temperature Range: –40° to +85°C. Approvals: UL, CSA, VDE. Housing Material: Polyamide. Flamm. Rating: UL94-V0. Cable Acceptance: PX0 13-15 mm dia., 7-13 mm with gland pack. PXA 20-22 mm dia., 14-20 mm with gland pack. Sealing: IP68, EN60529.
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3444093 | 708-1196-ND | 70099175 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Cable Connector, In-Line; 4; Plug; 13 top 15mm Dia;In-Line Flex; Screw; 32/25 A |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Male / Plug | ||
| Geometry | Straight; Straight | Straight | |
| Termination | Screw | Screw | |
| Mounting | Cable mount | Free Hanging (In-Line) |