Bulgin Components Between Series Adapter Cables PX0843/A

Description
Cable Assembly Rectangular 05 pos Plug to USB A Male Plug 0.49' (150.0mm)
Request a Quote Datasheet
Description
Cable Assembly Rectangular 05 pos Plug to USB A Male Plug 0.49' (150.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 708-1022-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
708-1022-ND
Between Series Adapter Cables 708-1022-ND
Cable Assembly Rectangular 05 pos Plug to USB A Male Plug 0.49' (150.0mm)

Cable Assembly Rectangular 05 pos Plug to USB A Male Plug 0.49' (150.0mm)

Buy Now Datasheet
USB Cables - 6120740 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
6120740
USB Cables 6120740
Bulgin PX0843/A USB Cable

Bulgin PX0843/A USB Cable

Supplier's Site
USB Buccaneer Front Panel Mount Connector IP68 type A - 70099035 - Allied Electronics, Inc.
Fort Worth, TX, USA
USB Buccaneer Front Panel Mount Connector IP68 type A
70099035
USB Buccaneer Front Panel Mount Connector IP68 type A 70099035
Features: Single-Hole Fixing Opposite Connector at Rear of Adapter Mounting Hole Dia.: 27.5 mm (Plus Keyway) Mates with USB ‘A’ to USB ‘B’ Cables Listed Above

Features:

  • Single-Hole Fixing
  • Opposite Connector at Rear of Adapter
  • Mounting Hole Dia.: 27.5 mm (Plus Keyway)
  • Mates with USB ‘A’ to USB ‘B’ Cables Listed Above
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 708-1022-ND 6120740 70099035
Product Name Between Series Adapter Cables USB Cables USB Buccaneer Front Panel Mount Connector IP68 type A
Product Type Serial; USB USB Serial; USB
Cable Length 0.4900 ft (1.49 dm) 0.4921 ft (1.5 dm)
Connector Type USBA USBA; 5 way crimp socket USBA; 5-Way Crimp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-018 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Pre-wired cable - M12 - 4-pole - A-S4P-M12-S-G-30M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 98.43 ft (300 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - 1025-12 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1 ft (3.05 dm)
View Details