Bulgin Components USB Cables PX0840/B/3M00

Description
Bulgin PX0840/B/3M00 USB Cable
Request a Quote Datasheet
Description
Bulgin PX0840/B/3M00 USB Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 2423554 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
2423554
USB Cables 2423554
Bulgin PX0840/B/3M00 USB Cable

Bulgin PX0840/B/3M00 USB Cable

Supplier's Site
USB Cables - 708-1015-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
708-1015-ND
USB Cables 708-1015-ND
USB 2.0 Cable A Male to B Male (Circular Coupling) 9.84' (3.00m) Shielded

USB 2.0 Cable A Male to B Male (Circular Coupling) 9.84' (3.00m) Shielded

Buy Now Datasheet
Connector, USB Buccaneer, Sealed B Type, 3M - 70098937 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, USB Buccaneer, Sealed B Type, 3M
70098937
Connector, USB Buccaneer, Sealed B Type, 3M 70098937
The USB Buccaneer is designed to conform to the latest USB version 2 specification and provide an environmental seal to IP68. The connector is suitable for industrial or hostile environments where a high speed computer interface is required. Dust and Waterproof to IP68 Data Rates Up to 480 Mbs PCB Adapter Leads Hot Pluggable, Standard 4-Pole USB Interface Single Ended Sealed Cable Versions Double Ended Sealed Cable Versions 2 m, 3 m and 5 m Lengths PVC Black Cable Jacket

The USB Buccaneer is designed to conform to the latest USB version 2 specification and provide an environmental seal to IP68. The connector is suitable for industrial or hostile environments where a high speed computer interface is required.

  • Dust and Waterproof to IP68
  • Data Rates Up to 480 Mbs
  • PCB Adapter Leads
  • Hot Pluggable, Standard 4-Pole USB Interface
  • Single Ended Sealed Cable Versions
  • Double Ended Sealed Cable Versions
  • 2 m, 3 m and 5 m Lengths
  • PVC Black Cable Jacket
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2423554 708-1015-ND 70098937
Product Name USB Cables USB Cables Connector, USB Buccaneer, Sealed B Type, 3M
Application Computer
Unlock Full Specs
to access all available technical data