Bulgin Components USB Cables PX0840/A/2M00

Description
USB 2.0 Cable A Male to B Male (Circular Coupling) 6.56' (2.00m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to B Male (Circular Coupling) 6.56' (2.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 708-1011-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
708-1011-ND
USB Cables 708-1011-ND
USB 2.0 Cable A Male to B Male (Circular Coupling) 6.56' (2.00m) Shielded

USB 2.0 Cable A Male to B Male (Circular Coupling) 6.56' (2.00m) Shielded

Buy Now Datasheet
USB Cables - 2423551 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
2423551
USB Cables 2423551
Bulgin PX0840/A/2M00 IC Socket USB Cable

Bulgin PX0840/A/2M00 IC Socket USB Cable

Supplier's Site
Assembly, Cable; 2 m - 70098933 - Allied Electronics, Inc.
Fort Worth, TX, USA
Assembly, Cable; 2 m
70098933
Assembly, Cable; 2 m 70098933
Features: Single Ended Sealed Cable Versions Double Ended Sealed Cable Versions PVC Black Cable Jacket

Features:

  • Single Ended Sealed Cable Versions
  • Double Ended Sealed Cable Versions
  • PVC Black Cable Jacket
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 708-1011-ND 2423551 70098933
Product Name USB Cables USB Cables Assembly, Cable; 2 m
Product Type Serial; USB USB Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
System cable - 706-3057/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers