Bulgin Components Circular Connector Housings PX0801

Description
Position Circular Connector Insert Shell Free Hanging (In-Line) Backshell
Request a Quote Datasheet
Description
Position Circular Connector Insert Shell Free Hanging (In-Line) Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 708-1239-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
708-1239-ND
Circular Connector Housings 708-1239-ND
Position Circular Connector Insert Shell Free Hanging (In-Line) Backshell

Position Circular Connector Insert Shell Free Hanging (In-Line) Backshell

Buy Now Datasheet
Circular Cable Connector; 3.5 to 9 mm; UL Listed - 70098865 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circular Cable Connector; 3.5 to 9 mm; UL Listed
70098865
Circular Cable Connector; 3.5 to 9 mm; UL Listed 70098865
Contact, Crimp Termination Socket Gold plated contacts Polarising⁄blanking pins Sealed to IP68 When Mated Overall Diameter — 26 mm Cable Connector Body Mates with Either In-Line, Panel Bodies Bodies and Contact Carrier Inserts Supplied Separately Sealing Caps Available to Maintain IP68 Rating of Unmated Connectors Cable Acceptance: 5-7 mm, 3.5-9 mm with Alternative Glands UL Approval Cable Connector Plug or Socket Versions Mates with In-Line or Panel-Mounting Versions

Contact, Crimp Termination Socket

  • Gold plated contacts
  • Polarising⁄blanking pins
  • Sealed to IP68 When Mated
  • Overall Diameter — 26 mm
  • Cable Connector Body Mates with Either In-Line, Panel Bodies
  • Bodies and Contact Carrier Inserts Supplied Separately
  • Sealing Caps Available to Maintain IP68 Rating of Unmated Connectors
  • Cable Acceptance: 5-7 mm, 3.5-9 mm with Alternative Glands
  • UL Approval
  • Cable Connector
  • Plug or Socket Versions
  • Mates with In-Line or Panel-Mounting Versions
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 708-1239-ND 70098865
Product Name Circular Connector Housings Circular Cable Connector; 3.5 to 9 mm; UL Listed
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Geometry Straight
Termination Crimp/Solder
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2308331-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details