Bulgin Components Circular Connector Assemblies PX0729/S

Description
9 (Power) Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
9 (Power) Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 708-1161-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
708-1161-ND
Circular Connector Assemblies 708-1161-ND
9 (Power) Position Circular Connector Receptacle, Female Sockets Crimp

9 (Power) Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Industrial Circular Connectors - 452158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
452158
Industrial Circular Connectors 452158
Bulgin PX0729/S Circular Connector

Bulgin PX0729/S Circular Connector

Supplier's Site
Cable Connector, In-Line; 9; Socket; 6 to 8 mm Dia; In-Line Flex; Crimp; 5 A - 70099229 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Connector, In-Line; 9; Socket; 6 to 8 mm Dia; In-Line Flex; Crimp; 5 A
70099229
Cable Connector, In-Line; 9; Socket; 6 to 8 mm Dia; In-Line Flex; Crimp; 5 A 70099229
Screw⁄Solder⁄Crimp Termination, In-Line Flex Cable Connectors The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours. UL, CSA and VDE Approved Sealing IP68, BS 5490 and BSEN 60529 UL94-HB Flammability Rating Glass-Filled Nylon Housing 38 mm Overall Diameter –20 to +70°C Operating Temperature Range Leading Ground Contact for 3-Way Versions Sealing Caps to Maintain IP68 When Not in Use Mates with Cable Connector

Screw⁄Solder⁄Crimp Termination, In-Line Flex Cable Connectors
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours.

  • UL, CSA and VDE Approved
  • Sealing IP68, BS 5490 and BSEN 60529
  • UL94-HB Flammability Rating
  • Glass-Filled Nylon Housing
  • 38 mm Overall Diameter
  • –20 to +70°C Operating Temperature Range
  • Leading Ground Contact for 3-Way Versions
  • Sealing Caps to Maintain IP68 When Not in Use
  • Mates with Cable Connector
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 708-1161-ND 452158 70099229
Product Name Circular Connector Assemblies Industrial Circular Connectors Cable Connector, In-Line; 9; Socket; 6 to 8 mm Dia; In-Line Flex; Crimp; 5 A
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) In-line
Voltage Rating 150 volts 150 volts 150 volts
Current Rating 5.0 amps 5.0 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - A97783-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 300 volts
View Details
Din Rail, Channel - 2946-2002-2213/1000-488-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - K233B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
Bantam Plug - 9318 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details