Bulgin Components Power Entry Connectors - Inlets, Outlets, Modules PX0691/10/48

Description
PWR ENT RCPT IEC320-C18 PANEL QC
Request a Quote
Description
PWR ENT RCPT IEC320-C18 PANEL QC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PX0691/10/48-ND is a power entry connector that conforms to IEC and EN 60320 specifications, suitable for mains powered equipment. It has an electrical rating of 10A at 250V AC, making it appropriate for various applications requiring reliable power connections. The connector features a panel mounting design and is compatible with multiple termination styles, including solder tabs and fast-on tabs. It is available in standard black, with options for custom colors to match OEM equipment, subject to approval. The product is designed for ease of integration into equipment, ensuring compliance with safety and performance standards.

Datasheet Summary
Powered by GS/AI

The PX0691/10/48-ND is a power entry connector that conforms to IEC and EN 60320 specifications, suitable for mains powered equipment. It has an electrical rating of 10A at 250V AC, making it appropriate for various applications requiring reliable power connections. The connector features a panel mounting design and is compatible with multiple termination styles, including solder tabs and fast-on tabs. It is available in standard black, with options for custom colors to match OEM equipment, subject to approval. The product is designed for ease of integration into equipment, ensuring compliance with safety and performance standards.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - PX0691/10/48-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
PX0691/10/48-ND
Power Entry Connectors - Inlets, Outlets, Modules PX0691/10/48-ND
PWR ENT RCPT IEC320-C18 PANEL QC

PWR ENT RCPT IEC320-C18 PANEL QC

Buy Now Datasheet
AC Power Entry Modules - PX0691/10/48 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
PX0691/10/48
AC Power Entry Modules PX0691/10/48
AC Power Entry Modules SNAP-FIT 1MM PANEL 4.8MM TAB

AC Power Entry Modules SNAP-FIT 1MM PANEL 4.8MM TAB

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number PX0691/10/48-ND PX0691/10/48
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Panel Panel; Panel Mount, Snap-In
Termination Types Quick Connect - 0.189" (4.8mm)
Standards / Certifications UL; CSA; VDE; CSA, ENEC, UL, VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IP44 Splashproof Angled Inlet - A42S31A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details