Bulgin Components Power Entry Connectors - Inlets, Outlets, Modules PX0685

Description
PWR ENT PLUG IEC320-2-2E R/A SCR
Request a Quote
Description
PWR ENT PLUG IEC320-2-2E R/A SCR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product 708-2636-ND is a power entry connector that conforms to IEC and EN 60320 specifications, suitable for mains powered equipment and cable applications. It has an electrical rating of up to 20A and 250V, making it versatile for various applications. The connector features multiple mounting styles, including flange fixing, snap to panel, and PCB mounting, along with various termination options such as solder tabs and screw terminals. Additionally, it is available in standard black, with options for white, grey, and custom colors to match OEM requirements. The product is designed to meet safety standards with UL, cUL, and VDE approvals, ensuring reliability in electrical connections.

Datasheet Summary
Powered by GS/AI

The product 708-2636-ND is a power entry connector that conforms to IEC and EN 60320 specifications, suitable for mains powered equipment and cable applications. It has an electrical rating of up to 20A and 250V, making it versatile for various applications. The connector features multiple mounting styles, including flange fixing, snap to panel, and PCB mounting, along with various termination options such as solder tabs and screw terminals. Additionally, it is available in standard black, with options for white, grey, and custom colors to match OEM requirements. The product is designed to meet safety standards with UL, cUL, and VDE approvals, ensuring reliability in electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 708-2636-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
708-2636-ND
Power Entry Connectors - Inlets, Outlets, Modules 708-2636-ND
PWR ENT PLUG IEC320-2-2E R/A SCR

PWR ENT PLUG IEC320-2-2E R/A SCR

Buy Now Datasheet
AC Power Entry Modules - PX0685 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
PX0685
AC Power Entry Modules PX0685
AC Power Entry Modules AC ANGLED MALE CONN

AC Power Entry Modules AC ANGLED MALE CONN

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 708-2636-ND PX0685
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Free Hanging (In-Line), Right Angle Free Hanging, Right Angle
Termination Types Screw Screw; Screw
Standards / Certifications UL; CSA; CSA, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 C14 Screw Mount AC Power Inlet \nwith Fuseholder (Dual Active), 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Solar Connectors - 1-2468494-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details