Bulgin Components Power Entry Connectors - Inlets, Outlets, Modules PX0596/48

Description
PWR ENT RCPT IEC320-C20 PANEL QC
Request a Quote
Description
PWR ENT RCPT IEC320-C20 PANEL QC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product 708-1346-ND is a panel mount IEC320-C20 power entry connector designed for mains powered equipment. It is rated for up to 20A at 250V AC, complying with IEC and EN 60320 specifications, and carries UL and cUL approvals. The connector features a quick connect design, facilitating easy installation and maintenance. It is available in standard black, with options for white or grey, and can be customized in special colors to match OEM requirements. The connector is suitable for various applications, including those requiring flange fixing or snap-fit mounting styles. Additionally, it supports multiple termination options, including solder tabs and screw terminals, enhancing its versatility for different project needs.

Datasheet Summary
Powered by GS/AI

The product 708-1346-ND is a panel mount IEC320-C20 power entry connector designed for mains powered equipment. It is rated for up to 20A at 250V AC, complying with IEC and EN 60320 specifications, and carries UL and cUL approvals. The connector features a quick connect design, facilitating easy installation and maintenance. It is available in standard black, with options for white or grey, and can be customized in special colors to match OEM requirements. The connector is suitable for various applications, including those requiring flange fixing or snap-fit mounting styles. Additionally, it supports multiple termination options, including solder tabs and screw terminals, enhancing its versatility for different project needs.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 708-1346-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
708-1346-ND
Power Entry Connectors - Inlets, Outlets, Modules 708-1346-ND
PWR ENT RCPT IEC320-C20 PANEL QC

PWR ENT RCPT IEC320-C20 PANEL QC

Buy Now Datasheet
AC Power Entry Modules - PX0596/48 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
PX0596/48
AC Power Entry Modules PX0596/48
AC Power Entry Modules C20 FLNG MOUNT INLET 4.8MM TAB

AC Power Entry Modules C20 FLNG MOUNT INLET 4.8MM TAB

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 708-1346-ND PX0596/48
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange Panel; Panel Mount
Termination Types Quick Connect - 0.189" (4.8mm) Quick Connect (0.187")
Standards / Certifications UL; CSA; VDE; CSA, ENEC, UL, VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP67 Watertight Box Receptacle - D32S15A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Locking Outlet, 20 Amp 125 Volt L5-20R for Special Purpose - L0520RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details