Bulgin Components Power Entry Connectors - Inlets, Outlets, Modules PX0588

Description
PWR ENT PLUG IEC320-C13 R/A SCRW
Request a Quote
Description
PWR ENT PLUG IEC320-C13 R/A SCRW
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product 708-1344-ND is a Power Entry Connector that conforms to IEC and EN 60320 specifications, suitable for mains powered equipment and cable applications. It has an electrical rating of up to 20A and 250V AC, making it versatile for various applications. The connector features multiple mounting styles, including flange fixing, snap to panel, and PCB mounting, along with various termination options such as solder tabs and screw terminals. Additionally, the product is available in standard black, with options for white, grey, and custom colors to match OEM equipment, subject to approval. The connector is designed for durability and safety, with accessories like insulating boots and safety covers available to enhance protection against accidental electric shock. This product is compliant with UL, cUL, and VDE standards, ensuring reliability in electrical applications.

Datasheet Summary
Powered by GS/AI

The product 708-1344-ND is a Power Entry Connector that conforms to IEC and EN 60320 specifications, suitable for mains powered equipment and cable applications. It has an electrical rating of up to 20A and 250V AC, making it versatile for various applications. The connector features multiple mounting styles, including flange fixing, snap to panel, and PCB mounting, along with various termination options such as solder tabs and screw terminals. Additionally, the product is available in standard black, with options for white, grey, and custom colors to match OEM equipment, subject to approval. The connector is designed for durability and safety, with accessories like insulating boots and safety covers available to enhance protection against accidental electric shock. This product is compliant with UL, cUL, and VDE standards, ensuring reliability in electrical applications.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 708-1344-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
708-1344-ND
Power Entry Connectors - Inlets, Outlets, Modules 708-1344-ND
PWR ENT PLUG IEC320-C13 R/A SCRW

PWR ENT PLUG IEC320-C13 R/A SCRW

Buy Now Datasheet
AC Power Entry Modules - PX0588 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
PX0588
AC Power Entry Modules PX0588
AC Power Entry Modules AC POWER SOCKET

AC Power Entry Modules AC POWER SOCKET

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 708-1344-ND PX0588
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC; Other; IEC 320-C13
Mounting Style Free Hanging (In-Line), Right Angle Free Hanging, Right Angle
Termination Types Screw Screw; Screw
Standards / Certifications UL; CSA; CSA, RCM, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-6609006-5 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
Connector Lock for Sheet E Plug-connector - 85910110 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS
View Details
AC Power Entry Modules - 3-103-779 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details