Bulgin Components Industrial Circular Connectors PX0412/04S

Description
Bulgin PX0412/04S Circular Connector
Request a Quote Datasheet
Description
Bulgin PX0412/04S Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 4261079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
4261079
Industrial Circular Connectors 4261079
Bulgin PX0412/04S Circular Connector

Bulgin PX0412/04S Circular Connector

Supplier's Site
Circular Connector Housings - 708-1067-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
708-1067-ND
Circular Connector Housings 708-1067-ND
4 (Power) Position Circular Connector Receptacle Housing Panel Mount UV Resistant

4 (Power) Position Circular Connector Receptacle Housing Panel Mount UV Resistant

Buy Now Datasheet
Connector; Socket; 4; 22 to 26 AWG; Crimp and Solder; 5 A; 125 VAC/VDC; UL94V-0 - 70098907 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Socket; 4; 22 to 26 AWG; Crimp and Solder; 5 A; 125 VAC/VDC; UL94V-0
70098907
Connector; Socket; 4; 22 to 26 AWG; Crimp and Solder; 5 A; 125 VAC/VDC; UL94V-0 70098907
Panel Mounting Connectors, Plug⁄Socket Mating Type, Crimp and Solder Termination IP68 rating tested at 1.054Kg⁄sq cm (15lb⁄sq in) 10m depth for 2 weeks ’Scoop proof’ contacts Contact inserts are part of body moulding Cable range from 3 to 7mm Contacts supplied separately Sealing caps available to maintain IP68 rating Secure sea Water and Dust Proof to IP68 Overall Diameter 19 mm Pin and Socket Contacts In All Body Styles Gold Plated Crimp and Solder Contacts 2 to 12 Poles Ratings from 8 A, 250 V to 1 A, 50 V Cable Sealing Range 3.0 mm to 7.0 mm O/D Alternative Cable Glands to Match Cable Size Contacts Ordered Separately(Except PCB Mount) Sealing Caps to Maintain IP68 When Not In Use UL, CSA and VDE Approved Operating Temp. Range –40°C to +80°C Contact Accommodation: 2, 3 Pole, 20-24 AWG; 4, 6, 8 Pole, 22-26 AWG; 10, 12 Pole, 24-28 AWG Flammability Rating, UL94V-0 Panel Mounting Connector Mates with PX0410 Contacts Supplied Separately Mounting Hole: 16.1 mm D-Shaped

Panel Mounting Connectors, Plug⁄Socket Mating Type, Crimp and Solder Termination

  • IP68 rating tested at 1.054Kg⁄sq cm (15lb⁄sq in) 10m depth for 2 weeks
  • ’Scoop proof’ contacts
  • Contact inserts are part of body moulding
  • Cable range from 3 to 7mm
  • Contacts supplied separately
  • Sealing caps available to maintain IP68 rating
  • Secure sea
  • Water and Dust Proof to IP68
  • Overall Diameter 19 mm
  • Pin and Socket Contacts In All Body Styles
  • Gold Plated Crimp and Solder Contacts 2 to 12 Poles
  • Ratings from 8 A, 250 V to 1 A, 50 V
  • Cable Sealing Range 3.0 mm to 7.0 mm O/D
  • Alternative Cable Glands to Match Cable Size
  • Contacts Ordered Separately(Except PCB Mount)
  • Sealing Caps to Maintain IP68 When Not In Use
  • UL, CSA and VDE Approved
  • Operating Temp. Range –40°C to +80°C
  • Contact Accommodation: 2, 3 Pole, 20-24 AWG; 4, 6, 8 Pole, 22-26 AWG; 10, 12 Pole, 24-28 AWG
  • Flammability Rating, UL94V-0
  • Panel Mounting Connector
  • Mates with PX0410
  • Contacts Supplied Separately
  • Mounting Hole: 16.1 mm D-Shaped
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4261079 708-1067-ND 70098907
Product Name Industrial Circular Connectors Circular Connector Housings Connector; Socket; 4; 22 to 26 AWG; Crimp and Solder; 5 A; 125 VAC/VDC; UL94V-0
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight Straight
Termination Crimp, solder Crimp/Solder
Mounting Front mount Panel Mount Jam Nut
Unlock Full Specs
to access all available technical data