Neon Panel Indicator Amber Diffused 105V ~ 130V
LED Panel Mount Indicators Indicator Light Neon 110V Amber
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 708-2577-ND | NL67H2A |
| Product Name | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | Neon | LED Lamps |