Altech Corp. 22mm Illum. Metal Selector Switch 2PSR 2ASL6LB-2-110

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 22mm illuminated metal selector switch is designed for control applications with pilot light and switch functions. It features an IP65 and NEMA Type 4X, 12 rating, operates within a temperature range of -25°C to +70°C, and has a contact rating of AC 15 at 4A, 415V and DC 13 at 0.5A, 110V. The LED module consumes a maximum of 15 mA at 110 VDC and has a service life of 100,000 hours at 25°C. Terminal capacity supports 0.5 mm² to 2.5 mm² conductors. Mechanical life exceeds 1 million operations. The device complies with IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and is certified by VDE and ASTA UK. The package is a 22mm mounting diameter with panel mounting.

Datasheet Summary
Powered by GS/AI

The 22mm illuminated metal selector switch is designed for control applications with pilot light and switch functions. It features an IP65 and NEMA Type 4X, 12 rating, operates within a temperature range of -25°C to +70°C, and has a contact rating of AC 15 at 4A, 415V and DC 13 at 0.5A, 110V. The LED module consumes a maximum of 15 mA at 110 VDC and has a service life of 100,000 hours at 25°C. Terminal capacity supports 0.5 mm² to 2.5 mm² conductors. Mechanical life exceeds 1 million operations. The device complies with IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and is certified by VDE and ASTA UK. The package is a 22mm mounting diameter with panel mounting.

Suppliers

Company
Product
Description
Supplier Links
22mm Illum. Metal Selector Switch 2PSR - 2ASL6LB-2-110 - Altech Corp.
Flemington, NJ, USA
22mm Illum. Metal Selector Switch 2PSR
2ASL6LB-2-110
22mm Illum. Metal Selector Switch 2PSR 2ASL6LB-2-110
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ASL6LB-2-110
Product Name 22mm Illum. Metal Selector Switch 2PSR
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
Width 22 mm (0.8661 inch)
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Plastic Pilot Light - 3PLBR1LS-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers
22mm Illuminated Flush Push Button - 2ALF6LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL5LB-1-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22 mm LED Metal Pilot Light - 2PLB4LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
2 suppliers