Bulgin Components Pushbutton Switches MP0038/3

Description
Pushbutton Switch DPST-NO/NC Anti-Vandal Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Anti-Vandal Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 708-1903-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
708-1903-ND
Pushbutton Switches 708-1903-ND
Pushbutton Switch DPST-NO/NC Anti-Vandal Panel Mount, Front

Pushbutton Switch DPST-NO/NC Anti-Vandal Panel Mount, Front

Buy Now Datasheet
Switch, Pushbutton, domed; vandal resistant; SPCO 5A 250V; 28mm dia. - 70099373 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, domed; vandal resistant; SPCO 5A 250V; 28mm dia.
70099373
Switch, Pushbutton, domed; vandal resistant; SPCO 5A 250V; 28mm dia. 70099373
Switch, Front Panel Mounting Type, > 2.0 kVAC Dielectric Strength, Solder Lug Terminal Type An extensive range of vandal resistant security switches designed with high resistance to wear and tear, corrosion and harsh use in potentially hostile environments. Manufactured from Marine-Grade Stainless Steel Prominent-, Domed- and Low-Profile Buttons Front- and Rear-Panel Mounting Options Front-Panel Sealing Option

Switch, Front Panel Mounting Type, > 2.0 kVAC Dielectric Strength, Solder Lug Terminal Type
An extensive range of vandal resistant security switches designed with high resistance to wear and tear, corrosion and harsh use in potentially hostile environments.

  • Manufactured from Marine-Grade Stainless Steel
  • Prominent-, Domed- and Low-Profile Buttons
  • Front- and Rear-Panel Mounting Options
  • Front-Panel Sealing Option
Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
MP0038/3
Pushbutton Switches MP0038/3
Pushbutton Switches DOME BTN FRONT MOUNT

Pushbutton Switches DOME BTN FRONT MOUNT

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 708-1903-ND 70099373 MP0038/3
Product Name Pushbutton Switches Switch, Pushbutton, domed; vandal resistant; SPCO 5A 250V; 28mm dia. Pushbutton Switches
Actuator Specifications Round, Button, Domed
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3012CF02JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Push Button Switches - 1-2364686-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details