Bulgin Components Toggle Switch MP0037/3

Description
SWITCH, VANDAL RESISTANT, SPST, 1A, 50V, PRODUCT RANGE:-, PANEL CUTOUT DIAMETER:19.2MM, CONTACT CONFIGURATION:SPST-N O, SWITCH OPERATION:MOMENTARY, PUSHBUTTON ACTUATOR STYLE:ROUND DOMED, ACTUATOR / CAP COLOUR:NATURAL, IP RATING:IP68 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH, VANDAL RESISTANT, SPST, 1A, 50V, PRODUCT RANGE:-, PANEL CUTOUT DIAMETER:19.2MM, CONTACT CONFIGURATION:SPST-N O, SWITCH OPERATION:MOMENTARY, PUSHBUTTON ACTUATOR STYLE:ROUND DOMED, ACTUATOR / CAP COLOUR:NATURAL, IP RATING:IP68 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch - 17729603 - Radwell International
Willingboro, NJ, United States
Toggle Switch
17729603
Toggle Switch 17729603
SWITCH, VANDAL RESISTANT, SPST, 1A, 50V, PRODUCT RANGE:-, PANEL CUTOUT DIAMETER:19.2MM, CONTACT CONFIGURATION:SPST-N O, SWITCH OPERATION:MOMENTARY, PUSHBUTTON ACTUATOR STYLE:ROUND DOMED, ACTUATOR / CAP COLOUR:NATURAL, IP RATING:IP68 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, VANDAL RESISTANT, SPST, 1A, 50V, PRODUCT RANGE:-, PANEL CUTOUT DIAMETER:19.2MM, CONTACT CONFIGURATION:SPST-NO, SWITCH OPERATION:MOMENTARY, PUSHBUTTON ACTUATOR STYLE:ROUND DOMED, ACTUATOR / CAP COLOUR:NATURAL, IP RATING:IP68 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Toggle Switches
Product Number 17729603
Product Name Toggle Switch
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 2066978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle Switches - 2267078-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
Process Sealed Subminiature Toggle - A13JV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers