Bulgin Components Pushbutton Switches MP0033

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 708-1902-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
708-1902-ND
Pushbutton Switches 708-1902-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Push Button; Panel; gt 2.5 kVAC; 1 A; Screw; lt 15 Milliohms; gt 10^4 Megohms - 70099170 - Allied Electronics, Inc.
Fort Worth, TX, USA
Push Button; Panel; gt 2.5 kVAC; 1 A; Screw; lt 15 Milliohms; gt 10^4 Megohms
70099170
Push Button; Panel; gt 2.5 kVAC; 1 A; Screw; lt 15 Milliohms; gt 10^4 Megohms 70099170
Push Button, 1 A Current Rating, Screw Terminal Type Proud Fitting 22mm diameter S.P. push to make 1A, 50V Brass, chrome plated body, stainless steel button MP0033 internally sealed Push button voltage rating 50 V.

Push Button, 1 A Current Rating, Screw Terminal Type

  • Proud Fitting
  • 22mm diameter
  • S.P. push to make
  • 1A, 50V
  • Brass, chrome plated body, stainless steel button
  • MP0033 internally sealed
    Push button voltage rating 50 V.
Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
MP0033
Pushbutton Switches MP0033
Pushbutton Switches RAISED FITTNG FR MNT

Pushbutton Switches RAISED FITTNG FR MNT

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 708-1902-ND 70099170 MP0033
Product Name Pushbutton Switches Push Button; Panel; gt 2.5 kVAC; 1 A; Screw; lt 15 Milliohms; gt 10^4 Megohms Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals Screw Terminals Screw
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213766-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton Switches - 1241.3039 - VAST STOCK CO., LIMITED
Specs
Terminal Type Solder Pin
Features Illuminated Switch
Max Current Rating 0.1000 amps
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details