SCHURTER Inc Pushbutton Switches 1241.2802

Description
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-3684-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-3684-ND
Pushbutton Switches 486-3684-ND
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front

Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 4412918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
4412918
Push Button Switches 4412918
Schurter 1241.2802 Push Button Switch

Schurter 1241.2802 Push Button Switch

Supplier's Site
Push Button Switches - 1739915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1739915
Push Button Switches 1739915
Schurter 1241.2802 Push Button Switch

Schurter 1241.2802 Push Button Switch

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
1241.2802
Switches - Pushbutton Switches 1241.2802
SWITCH PUSH SPST-NO 125MA 48V

SWITCH PUSH SPST-NO 125MA 48V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
1241.2802
Pushbutton Switches 1241.2802
Pushbutton Switches MSC319 MET. SWITCH

Pushbutton Switches MSC319 MET. SWITCH

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 486-3684-ND 4412918 1241.2802 1241.2802
Product Name Pushbutton Switches Push Button Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) No Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Connector Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Specs
Max Current Rating 0.0800 amps
Max DC Voltage Rating 24 volts
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated Projecting Push Buttons - 2ALP5LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers