Bulgin Components Push Button Switches MP0031

Description
Bulgin MP0031 Push Button Switch
Request a Quote Datasheet
Description
Bulgin MP0031 Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 7082942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
7082942
Push Button Switches 7082942
Bulgin MP0031 Push Button Switch

Bulgin MP0031 Push Button Switch

Supplier's Site
Push Button Switches - 7082942P - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
7082942P
Push Button Switches 7082942P
Bulgin MP0031 Push Button Switch

Bulgin MP0031 Push Button Switch

Supplier's Site
Pushbutton Switches - 708-1300-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
708-1300-ND
Pushbutton Switches 708-1300-ND
Pushbutton Switch DPST-NO/NC Anti-Vandal Panel Mount, Front

Pushbutton Switch DPST-NO/NC Anti-Vandal Panel Mount, Front

Buy Now Datasheet
Switch, Pushbutton, low; vandal resistant; SPCO 5A 250V; 21.5mm - 70099374 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, low; vandal resistant; SPCO 5A 250V; 21.5mm
70099374
Switch, Pushbutton, low; vandal resistant; SPCO 5A 250V; 21.5mm 70099374
-20 to +70 °C Operating Temperature, Stainless Steel Low Profile Vandal Resistant Switches An extensive range of vandal resistant security switches designed with high resistance to wear and tear, corrosion and harsh use in potentially hosti

-20 to +70 °C Operating Temperature, Stainless Steel Low Profile Vandal Resistant Switches
An extensive range of vandal resistant security switches designed with high resistance to wear and tear, corrosion and harsh use in potentially hosti

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
MP0031
Pushbutton Switches MP0031
Pushbutton Switches LOW BTN FRONT MOUNT

Pushbutton Switches LOW BTN FRONT MOUNT

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 7082942 7082942P 708-1300-ND 70099374 MP0031
Product Name Push Button Switches Push Button Switches Pushbutton Switches Switch, Pushbutton, low; vandal resistant; SPCO 5A 250V; 21.5mm Pushbutton Switches
Actuator Specifications Flush Pushbutton; Flush Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST); SPST Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals; Solder Solder Terminals Solder Terminals Solder Pin
Features DustProof; RoHS; Weather resistant or waterproof RoHS DustProof Vandal Proof RoHS
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-AYM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Push Button Switches - 1115796 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Pushbutton - 10194365 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details