Bulgin Components Fuse Holders FX0462

Description
Fuse Holder IP67 Screw Cap (5 x 20mm)
Request a Quote Datasheet
Description
Fuse Holder IP67 Screw Cap (5 x 20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 5125996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
5125996
Fuse Holders 5125996
Fuse Holder IP67 Screw Cap (5 x 20mm)

Fuse Holder IP67 Screw Cap (5 x 20mm)

Supplier's Site
Fuseholders - 708-1425-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
708-1425-ND
Fuseholders 708-1425-ND
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 5125996 708-1425-ND
Product Name Fuse Holders Fuseholders
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 55167737 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Snap-In PC Fuse Clip - 3562 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details