Bulgin Components Fuse Holders FX0419

Description
Fuse Holder IP67 Screw Cap (6.3 x 32mm)
Request a Quote Datasheet
Description
Fuse Holder IP67 Screw Cap (6.3 x 32mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 5126006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
5126006
Fuse Holders 5126006
Fuse Holder IP67 Screw Cap (6.3 x 32mm)

Fuse Holder IP67 Screw Cap (6.3 x 32mm)

Supplier's Site
Fuseholders - 708-1424-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
708-1424-ND
Fuseholders 708-1424-ND
Fuse Holder 16A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 16A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 5126006 708-1424-ND
Product Name Fuse Holders Fuseholders
Standard Fuse Size Accomodated Other; (6.3 x 32mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 4727192 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Phenolic Base Holder for 4 3AG Fuses - 3539 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
3 suppliers
Fuseholders - 1734-1891-ND - DigiKey
Specs
Rated Operating Voltage 12 volts
Mounting Fuse Block; Panel Mount
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details