Bulgin Components Fuse Holders FX0415

Description
Fuseholder finger screw cap 6.3x32mm
Request a Quote Datasheet
Description
Fuseholder finger screw cap 6.3x32mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 408369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
408369
Fuse Holders 408369
Fuseholder finger screw cap 6.3x32mm

Fuseholder finger screw cap 6.3x32mm

Supplier's Site
Fuse Holders - 408369A - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
408369A
Fuse Holders 408369A
Fuseholder finger screw cap 6.3x32mm

Fuseholder finger screw cap 6.3x32mm

Supplier's Site
Fuseholders - 708-2494-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
708-2494-ND
Fuseholders 708-2494-ND
Fuse Holder 13A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 13A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 408369 708-2494-ND
Product Name Fuse Holders Fuseholders
Standard Fuse Size Accomodated Other; (6.3 x 32mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 60896976 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
SMT 2 in 1 Auto Blade Holder - 3587 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details