Bulgin Components Fuse Holders FX0359

Description
Square bayonet cap fuse holder,5x20mm
Request a Quote Datasheet
Description
Square bayonet cap fuse holder,5x20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 3595933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
3595933
Fuse Holders 3595933
Square bayonet cap fuse holder,5x20mm

Square bayonet cap fuse holder,5x20mm

Supplier's Site
Fuseholders - 708-1422-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
708-1422-ND
Fuseholders 708-1422-ND
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3595933 708-1422-ND
Product Name Fuse Holders Fuseholders
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 270144-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holders - FEF Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Slotted Fuse Holder Insert; Fuse Holder Type Schurter - 32C2778 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
5mm Low Profile Holder - 4527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting THM
View Details
6 suppliers