Bulgin Components Fuseholders FX0331

Description
Fuse Holder 13A 250V 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Holder 13A 250V 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 708-3078-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
708-3078-ND
Fuseholders 708-3078-ND
Fuse Holder 13A 250V 1 Circuit Cartridge Chassis Mount

Fuse Holder 13A 250V 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Holders - 2137570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
2137570
Fuse Holders 2137570
Bulgin FX0331 Base Mount Fuse Holder

Bulgin FX0331 Base Mount Fuse Holder

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Fuse Holders Fuse Holders
Product Number 708-3078-ND 2137570
Product Name Fuseholders Fuse Holders
Rated Operating Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

2 Pole Fuse Holder - 1492-FB2C30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
3 suppliers
Fuse Holders - 2773911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details
Street Lighting Fuse Boxes - 026630-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details