Bulgin Components Fuse Holders FX0321

Description
Low profile PCB fuse holder,5x20mm 6.3A
Request a Quote Datasheet
Description
Low profile PCB fuse holder,5x20mm 6.3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 417098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
417098
Fuse Holders 417098
Low profile PCB fuse holder,5x20mm 6.3A

Low profile PCB fuse holder,5x20mm 6.3A

Supplier's Site
Fuse Holders - 417098A - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
417098A
Fuse Holders 417098A
Low profile PCB fuse holder,5x20mm 6.3A

Low profile PCB fuse holder,5x20mm 6.3A

Supplier's Site
Fuseholders - 708-1892-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
708-1892-ND
Fuseholders 708-1892-ND
Fuse Block 6.3A 250V 1 Circuit Cartridge Through Hole

Fuse Block 6.3A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 417098 708-1892-ND
Product Name Fuse Holders Fuseholders
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details
Fiberglass Base Holder for 1 3AG Fuses - 3540 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Fuse Carrier for International Fuse - 80910310 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 1676018 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
2 suppliers