Bulgin Components Panel Mount Indicators DX1119/RD

Description
Bulgin DX1119/RD Panel Mount Indicator
Request a Quote Datasheet
Description
Bulgin DX1119/RD Panel Mount Indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicators - 585523A - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
585523A
Panel Mount Indicators 585523A
Bulgin DX1119/RD Panel Mount Indicator

Bulgin DX1119/RD Panel Mount Indicator

Supplier's Site
Panel Indicators, Pilot Lights - 708-2484-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
708-2484-ND
Panel Indicators, Pilot Lights 708-2484-ND
LED Panel Indicator Red 2V 30mA PC Pin

LED Panel Indicator Red 2V 30mA PC Pin

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
DX1119/RD
LED Panel Mount Indicators DX1119/RD
LED Panel Mount Indicators Black Nickel Pltd Red Indicator

LED Panel Mount Indicators Black Nickel Pltd Red Indicator

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 585523A 708-2484-ND DX1119/RD
Product Name Panel Mount Indicators Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
N program - NME - Illuminated signal - NMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Height 55.88 mm (2.2 inch)
View Details